Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCLE100E3103HT1

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325991-NTCLE100E310 3HT1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 1,500 Mounting: Through Hole Power - Max: 500 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±0.75% B25/85: 3977K Length - Lead Wire: 0.59" (15.00mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2395CT,BC2395TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325991-NTCLE100E310 3HT1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 1,500 Mounting: Through Hole Power - Max: 500 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±0.75% B25/85: 3977K Length - Lead Wire: 0.59" (15.00mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2395CT,BC2395TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1325991-NTCLE100E3103HT1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1325991-NTCLE100E3103HT1
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1325991-NTCLE100E3103HT1
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325991-NTCLE100E310 3HT1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 1,500 Mounting: Through Hole Power - Max: 500 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±0.75% B25/85: 3977K Length - Lead Wire: 0.59" (15.00mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: BC2395CT,BC2395TR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325991-NTCLE100E3103HT1
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Through Hole
Power - Max: 500 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±3%
B Value Tolerance: ±0.75%
B25/85: 3977K
Length - Lead Wire: 0.59" (15.00mm)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Bead
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: BC2395CT,BC2395TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
NTC Thermistors - NTCLE100E3103HT1 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCLE100E3103HT1
NTC Thermistors NTCLE100E3103HT1
THERMISTOR NTC 10KOHM 3977K BEAD

THERMISTOR NTC 10KOHM 3977K BEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1325991-NTCLE100E3103HT1 NTCLE100E3103HT1
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347081-A1182ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - 1067692-KP254XTMA2 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
3 suppliers
Line sensors, For spectrophotometry - S8380-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details