Vishay Precision Group NTC Thermistors NTCLE100E3103HT1

Description
NTC Thermistor 10k Bead
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2395TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2395TR-ND
NTC Thermistors BC2395TR-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
NTC Thermistors - BC2395CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2395CT-ND
NTC Thermistors BC2395CT-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
10kΩ -40℃~+125℃ 500mW 3977K ±3% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS - 17930-NTCLE100E3103HT1 - Utmel Electronic Limited
Hong Kong, China
10kΩ -40℃~+125℃ 500mW 3977K ±3% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS
17930-NTCLE100E3103HT1
10kΩ -40℃~+125℃ 500mW 3977K ±3% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS 17930-NTCLE100E3103HT1
10kΩ -40℃~+125℃ 500mW 3977K ±3% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS

10kΩ -40℃~+125℃ 500mW 3977K ±3% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS

Supplier's Site
Thermistor, Ntc, 10K, 3Per, Radial, Full Reel; Zero Power Resistance At 25°C Vishay - 89R9181 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, 3Per, Radial, Full Reel; Zero Power Resistance At 25°C Vishay
89R9181
Thermistor, Ntc, 10K, 3Per, Radial, Full Reel; Zero Power Resistance At 25°C Vishay 89R9181
THERMISTOR, NTC, 10K, 3PER, RADIAL, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 10K, 3PER, RADIAL, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 10K, 3Per, Radial; Zero Power Resistance At 25°C Vishay - 92T3137 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, 3Per, Radial; Zero Power Resistance At 25°C Vishay
92T3137
Thermistor, Ntc, 10K, 3Per, Radial; Zero Power Resistance At 25°C Vishay 92T3137
THERMISTOR, NTC, 10K, 3PER, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

THERMISTOR, NTC, 10K, 3PER, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number BC2395TR-ND 17930-NTCLE100E3103HT1 89R9181
Product Name NTC Thermistors 10kΩ -40℃~+125℃ 500mW 3977K ±3% ±0.75% Straight,P=2.54mm NTC Thermistors ROHS Thermistor, Ntc, 10K, 3Per, Radial, Full Reel; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624367-2 - TE Connectivity
Specs
Resistance (@25°C) 68000 ohms
View Details
PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details