Vishay NTCLE100E3103GB0 NTC Thermistor
Vishay NTCLE100E3103GB0 NTC Thermistor
NTC THERMISTOR, 10K, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE100E3 Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes
NTC THERMISTOR, 10K, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NTCLE100E3 Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; OperatingRoHS Compliant: Yes
Plugin NTC Thermistors ROHS
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | 1793766 | BC3367-ND | 88F3849 | NTCLE100E3103GB0 |
| Product Name | Thermistor ICs | NTC Thermistors | Ntc Thermistor, 10K, Radial Leaded; Zero Power Resistance At 25°C Vishay | Sensors >> NTC Thermistors |
| Package / Electrode Type | Chip/Surface | Bead | ||
| Thermal Time Constant | 15 sec, in air | |||
| Length | 0.1181 inch (3 mm) | |||
| Width / Diameter | 0.1299 inch (3.3 mm) |