Vishay Intertechnology, Inc. Thermistor ICs NTCLE100E3102JB0

Description
NTC THERMISTOR 1K 5%
Request a Quote Datasheet
Description
NTC THERMISTOR 1K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 5380806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
5380806
Thermistor ICs 5380806
NTC THERMISTOR 1K 5%

NTC THERMISTOR 1K 5%

Supplier's Site
Thermistor ICs - 7546632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7546632
Thermistor ICs 7546632
Vishay NTCLE100E3102JB0 Thermistor

Vishay NTCLE100E3102JB0 Thermistor

Supplier's Site
Thermistor ICs - 7546632P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
7546632P
Thermistor ICs 7546632P
Vishay NTCLE100E3102JB0 Thermistor

Vishay NTCLE100E3102JB0 Thermistor

Supplier's Site
Thermistor ICs - 1680111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1680111
Thermistor ICs 1680111
Vishay NTCLE100E3102JB0 Thermistor

Vishay NTCLE100E3102JB0 Thermistor

Supplier's Site
NTC Thermistors - BC2519-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2519-ND
NTC Thermistors BC2519-ND
NTC Thermistor 1k Bead

NTC Thermistor 1k Bead

Buy Now Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NTCLE100E3102JB0
Sensors >> NTC Thermistors NTCLE100E3102JB0
1kΩ 500mW ±5% ±0.5% Plugin,P=2.54mm NTC Thermistors ROHS

1kΩ 500mW ±5% ±0.5% Plugin,P=2.54mm NTC Thermistors ROHS

Supplier's Site Datasheet
NTC thermistor; 1kΩ; THT; 3528K; -40÷125°C; 500mW - 886-NTCLE100E3102JB0 - Utmel Electronic Limited
Hong Kong, China
NTC thermistor; 1kΩ; THT; 3528K; -40÷125°C; 500mW
886-NTCLE100E3102JB0
NTC thermistor; 1kΩ; THT; 3528K; -40÷125°C; 500mW 886-NTCLE100E3102JB0
NTC thermistor; 1kΩ; THT; 3528K; -40÷125°C; 500mW

NTC thermistor; 1kΩ; THT; 3528K; -40÷125°C; 500mW

Supplier's Site
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 54K2709 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
54K2709
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 54K2709
NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3528K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:NTCLE Series; Thermistor Mounting:Through Hole; Beta Value (K):3528K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number 5380806 7546632 7546632P BC2519-ND NTCLE100E3102JB0 886-NTCLE100E3102JB0 54K2709
Product Name Thermistor ICs Thermistor ICs Thermistor ICs NTC Thermistors Sensors >> NTC Thermistors NTC thermistor; 1kΩ; THT; 3528K; -40÷125°C; 500mW Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface Bead
Accuracy 0.5000 ±% Full Scale
Thermal Time Constant 15 sec, in air 15 sec, in air 15 sec, in air
Length 0.1181 inch (3 mm) 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA2K7MCD1 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details