Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCC300E4203FT

Description
Win Source Part Number: 1098602-NTCC300E4203 FT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCC300E Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Power - Max: 50 mW Resistance in Ohms @ 25°C: 20k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3865K Package / Case: Die Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC3028TR,BC3028DKR,B C3028CT
Request a Quote Datasheet
Description
Win Source Part Number: 1098602-NTCC300E4203 FT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCC300E Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Power - Max: 50 mW Resistance in Ohms @ 25°C: 20k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3865K Package / Case: Die Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC3028TR,BC3028DKR,B C3028CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1098602-NTCC300E4203FT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1098602-NTCC300E4203FT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1098602-NTCC300E4203FT
Win Source Part Number: 1098602-NTCC300E4203 FT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCC300E Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Power - Max: 50 mW Resistance in Ohms @ 25°C: 20k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 3865K Package / Case: Die Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC3028TR,BC3028DKR,B C3028CT

Win Source Part Number: 1098602-NTCC300E4203FT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: NTCC300E
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Power - Max: 50 mW
Resistance in Ohms @ 25°C: 20k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 3865K
Package / Case: Die
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC3028TR,BC3028DKR,BC3028CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1098602-NTCC300E4203FT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1363LKTTN-10-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY11-6 - 802612-KTY11-6 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C16091-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details