Vishay Precision Group NTC Thermistors NTCASCWE3472J

Description
NTC Thermistor 4.7k Nonstandard, Threaded Stud
Request a Quote Datasheet
Description
NTC Thermistor 4.7k Nonstandard, Threaded Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2391-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2391-ND
NTC Thermistors BC2391-ND
NTC Thermistor 4.7k Nonstandard, Threaded Stud

NTC Thermistor 4.7k Nonstandard, Threaded Stud

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 98K8287 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
98K8287
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 98K8287
NTC THERMISTOR; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCAS Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:4.7kohm; Product Range:NTCAS Series; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number BC2391-ND 98K8287
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Temperature Range -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-130 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 23M8762 - Newark, An Avnet Company
Specs
Lead Style Radial
Resistance (@25°C) 3000 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details