VISHAY INTERTECHNOLOGY, INC.
NTCASCWE3472G -- NTC THERMISTORS
Vishay Intertechnology, Inc.
NTC Thermistors
NTCASCWE3472G
Description
NTC SCREW 4K7 2% M4
Request a Quote
Email Supplier
Datasheet
Description
NTC SCREW 4K7 2% M4
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
56-NTCASCWE3472G-ND |
|
Product Name
|
NTC Thermistors |
|
Housing
|
Probe/Closed Tube
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Electrode Type
Chip/Surface
Thermal Time Constant
10 sec, in air
Length
0.0492 inch (1.25 mm)
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Features
PTC
Resistance (@25°C)
1 to 3 ohms
Special Reference Temperature
198 C (388 F)
View Details
Pelonis Technologies, Inc.
Features
PTC
Resistance (@25°C)
200 to 600 ohms
Special Reference Temperature
90 C (194 F)
View Details
KOA Speer Electronics, Inc.
Package / Electrode Type
Chip/Surface
Features
PTC
Temperature Range
-40 to 125 C (-40 to 257 F)
View Details