Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCASCWE3104J NTCASCWE3104J

Description
Manufacturer: Vishay Win Source Part Number: 863578-NTCASCWE3104J Series: NTCA Operating Temperature Range: -25°C ~ 100°C Features: NTC Thermistor 100k Cylindrical Probe Assembly Package: Cylindrical Probe Assembly Package: Bulk Mounting: Threaded Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 863578-NTCASCWE3104J Series: NTCA Operating Temperature Range: -25°C ~ 100°C Features: NTC Thermistor 100k Cylindrical Probe Assembly Package: Cylindrical Probe Assembly Package: Bulk Mounting: Threaded Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCASCWE3104J - 863578-NTCASCWE3104J - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCASCWE3104J
863578-NTCASCWE3104J
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCASCWE3104J 863578-NTCASCWE3104J
Manufacturer: Vishay Win Source Part Number: 863578-NTCASCWE3104J Series: NTCA Operating Temperature Range: -25°C ~ 100°C Features: NTC Thermistor 100k Cylindrical Probe Assembly Package: Cylindrical Probe Assembly Package: Bulk Mounting: Threaded Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Vishay
Win Source Part Number: 863578-NTCASCWE3104J
Series: NTCA
Operating Temperature Range: -25°C ~ 100°C
Features: NTC Thermistor 100k Cylindrical Probe Assembly
Package: Cylindrical Probe Assembly
Package: Bulk
Mounting: Threaded
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 863578-NTCASCWE3104J
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCASCWE3104J
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 4 to 10 volts
View Details
5 suppliers