The NTC Thermistor, AEC-Q200, 10K, Wire Lead from Vishay features a zero power resistance of 10 kΩ at 25 °C, with a tolerance of ±2% to ±3%. It has a B-value range of 3435 K to 3984 K, with corresponding tolerances of ±0.5% to ±1%. This thermistor operates within a temperature range of -40 °C to +150 °C and has a dissipation factor of approximately 23 mW/K and a thermal time constant of about 7.5 seconds. The device is designed for easy mounting using a ring tongue terminal and is constructed with rugged materials, including PTFE insulated leads rated for 600 V RMS. It is AEC-Q200 qualified, making it suitable for automotive applications. The thermistor is UL recognized and has a minimum dielectric withstand voltage of 1500 V AC and insulation resistance of 100 MΩ at 500 V DC. This product is appropriate for surface sensing applications where good electrical insulation and thermal contact with the chassis are required. It is available in various lead lengths and configurations, allowing for flexibility in design.
NTC Thermistor 10k Bead with Terminal
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG91A M4 Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 541-10751-ND | 29AH9055 |
| Product Name | NTC Thermistors | Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay |
| Package / Electrode Type | Bead |