Vishay NTCALUG91A103G301A Thermistor IC
Vishay NTCALUG91A103G301A Thermistor IC
NTC Thermistor 10k Bead with Terminal
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG91A M4 Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG91A M4 Series; Thermistor Mounting:Through Hole; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors |
| Product Number | 607454 | 541-10753-ND | 29AH9057 |
| Product Name | Thermistor ICs | NTC Thermistors | Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay |
| Package / Electrode Type | Chip/Surface | Bead |