Vishay Precision Group Thermistor ICs NTCALUG85A103GLA

Description
NTC LUG M6 10k 2% 3435K G24 38mm A
Request a Quote Datasheet
Description
NTC LUG M6 10k 2% 3435K G24 38mm A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 607452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607452
Thermistor ICs 607452
NTC LUG M6 10k 2% 3435K G24 38mm A

NTC LUG M6 10k 2% 3435K G24 38mm A

Supplier's Site
Thermistor ICs - 607453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607453
Thermistor ICs 607453
NTC LUG M6 10k 2% 3435K G24 38mm A

NTC LUG M6 10k 2% 3435K G24 38mm A

Supplier's Site
NTC Thermistors - 56-NTCALUG85A103GLA-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
56-NTCALUG85A103GLA-ND
NTC Thermistors 56-NTCALUG85A103GLA-ND
NTC Thermistor 10k Bead with Terminal

NTC Thermistor 10k Bead with Terminal

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay - 29AH9053 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
29AH9053
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay 29AH9053
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG85A M6 Series; Thermistor Mounting:-; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG85A M6 Series; Thermistor Mounting:-; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay - 28AH4408 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
28AH4408
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay 28AH4408
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG85A M6 Series; Thermistor Mounting:Through Hole; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG85A M6 Series; Thermistor Mounting:Through Hole; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 607452 56-NTCALUG85A103GLA-ND 29AH9053
Product Name Thermistor ICs NTC Thermistors Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details