Vishay Precision Group NTC Thermistors NTCALUG54A103H151A

Description
NTC Thermistor 10k Bead with Terminal
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead with Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-10747-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-10747-ND
NTC Thermistors 541-10747-ND
NTC Thermistor 10k Bead with Terminal

NTC Thermistor 10k Bead with Terminal

Buy Now Datasheet
Thermistor ICs - 607446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607446
Thermistor ICs 607446
NTC LUG M5 10k 3% G24 150mm A

NTC LUG M5 10k 3% G24 150mm A

Supplier's Site
Thermistor ICs - 607447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
607447
Thermistor ICs 607447
NTC LUG M5 10k 3% G24 150mm A

NTC LUG M5 10k 3% G24 150mm A

Supplier's Site
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay - 29AH9051 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
29AH9051
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay 29AH9051
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG54A M5 Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG54A M5 Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 541-10747-ND 607446 29AH9051
Product Name NTC Thermistors Thermistor ICs Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2120500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
PTC Thermistors - KLC2021401500245-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
190 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000300-190 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details