Vishay Precision Group NTC Thermistors NTCALUG54A103GLA

Description
NTC Thermistor 10k Bead with Terminal
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead with Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-10745-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-10745-ND
NTC Thermistors 541-10745-ND
NTC Thermistor 10k Bead with Terminal

NTC Thermistor 10k Bead with Terminal

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay - 29AH9049 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
29AH9049
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay 29AH9049
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG54A M5 Series; Thermistor Mounting:-; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG54A M5 Series; Thermistor Mounting:-; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay - 28AH4404 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
28AH4404
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay 28AH4404
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG54A M5 Series; Thermistor Mounting:Through Hole; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG54A M5 Series; Thermistor Mounting:Through Hole; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-10745-ND 29AH9049
Product Name NTC Thermistors Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 75 sec, in air
View Details
PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 11030162-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details