Vishay Intertechnology, Inc. NTC Thermistors NTCALUG03A473HC

Description
NTC Thermistor 47k Ring Lug
Request a Quote Datasheet
Description
NTC Thermistor 47k Ring Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2384-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2384-ND
NTC Thermistors BC2384-ND
NTC Thermistor 47k Ring Lug

NTC Thermistor 47k Ring Lug

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCALUG03A473HC - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCALUG03A473HC
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCALUG03A473HC
Win Source Part Number: 1375806-NTCALUG03A47 3HC Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCA Package: Bulk Product Status: Active Package / Case: Ring Lug Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±3% B Value Tolerance: ±1.5% B25/85: 3740K Length - Lead Wire: 2.76" (70.00mm)

Win Source Part Number: 1375806-NTCALUG03A473HC
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Automotive, AEC-Q200, NTCA
Package: Bulk
Product Status: Active
Package / Case: Ring Lug
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±3%
B Value Tolerance: ±1.5%
B25/85: 3740K
Length - Lead Wire: 2.76" (70.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thermistors Thermistors
Product Number BC2384-ND NTCALUG03A473HC
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistors - 1624360-2 - TE Connectivity
Specs
Resistance (@25°C) 3000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details