Vishay Intertechnology, Inc. Thermistor ICs NTCALUG03A473HA

Description
NTC Thermistor Lug type 47K
Request a Quote Datasheet
Description
NTC Thermistor Lug type 47K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 126287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
126287
Thermistor ICs 126287
NTC Thermistor Lug type 47K

NTC Thermistor Lug type 47K

Supplier's Site
NTC Thermistors - 56-NTCALUG03A473HA-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
56-NTCALUG03A473HA-ND
NTC Thermistors 56-NTCALUG03A473HA-ND
NTC Thermistor 47k Ring Lug

NTC Thermistor 47k Ring Lug

Buy Now Datasheet
Ntc Thermistor, -40 To 125Deg C, 3740K Rohs Compliant Vishay - 91AH8469 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, -40 To 125Deg C, 3740K Rohs Compliant Vishay
91AH8469
Ntc Thermistor, -40 To 125Deg C, 3740K Rohs Compliant Vishay 91AH8469
NTC THERMISTOR, -40 TO 125DEG C, 3740K ROHS COMPLIANT: YES

NTC THERMISTOR, -40 TO 125DEG C, 3740K ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 126287 56-NTCALUG03A473HA-ND 91AH8469
Product Name Thermistor ICs NTC Thermistors Ntc Thermistor, -40 To 125Deg C, 3740K Rohs Compliant Vishay
Package / Electrode Type Chip/Surface Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062774P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details