Vishay Precision Group NTC Thermistors NTCALUG03A103HC

Description
NTC Thermistor 10k Ring Lug
Request a Quote Datasheet
Description
NTC Thermistor 10k Ring Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2382-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2382-ND
NTC Thermistors BC2382-ND
NTC Thermistor 10k Ring Lug

NTC Thermistor 10k Ring Lug

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCALUG03A103HC - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCALUG03A103HC
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCALUG03A103HC
Win Source Part Number: 1375758-NTCALUG03A10 3HC Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCA Package: Bulk Product Status: Active Package / Case: Ring Lug Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 2.76" (70.00mm)

Win Source Part Number: 1375758-NTCALUG03A103HC
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Automotive, AEC-Q200, NTCA
Package: Bulk
Product Status: Active
Package / Case: Ring Lug
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±3%
B Value Tolerance: ±0.5%
B25/85: 3984K
Length - Lead Wire: 2.76" (70.00mm)

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay - 82T4014 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
82T4014
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay 82T4014
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG03 Mini Lug Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG03 Mini Lug Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay - 25AH9952 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
25AH9952
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay 25AH9952
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG03 Mini Lug Series; Thermistor Mounting:Through Hole; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG03 Mini Lug Series; Thermistor Mounting:Through Hole; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number BC2382-ND NTCALUG03A103HC 82T4014 25AH9952
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 20033216-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details