Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCALUG03A103H

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326008-NTCALUG03A10 3H Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Free Hanging Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 2.76" (70.00mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Ring Lug ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCALUGE4103H103,BC2 386 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326008-NTCALUG03A10 3H Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Free Hanging Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 2.76" (70.00mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Ring Lug ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCALUGE4103H103,BC2 386 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1326008-NTCALUG03A103H - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1326008-NTCALUG03A103H
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1326008-NTCALUG03A103H
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326008-NTCALUG03A10 3H Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 500 Mounting: Free Hanging Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 2.76" (70.00mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Ring Lug ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCALUGE4103H103,BC2 386 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1326008-NTCALUG03A103H
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Bulk
Standard Package: 500
Mounting: Free Hanging
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±3%
B Value Tolerance: ±0.5%
B25/85: 3984K
Length - Lead Wire: 2.76" (70.00mm)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Ring Lug
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: NTCALUGE4103H103,BC2386
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1326008-NTCALUG03A103H
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946KHTSA1 - 796971-TLE4946KHTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Single-Channel Silicon-Based Thermopile - Digital ST60 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CIM-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
5 suppliers
Line sensors, For spectrophotometry - S3921-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details