Vishay Precision Group NTC Thermistors NTCALUG02A103GA

Description
NTC Thermistor 10k Ring Lug
Request a Quote Datasheet
Description
NTC Thermistor 10k Ring Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCALUG02A103GA-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
56-NTCALUG02A103GA-ND
NTC Thermistors 56-NTCALUG02A103GA-ND
NTC Thermistor 10k Ring Lug

NTC Thermistor 10k Ring Lug

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay - 51AH6017 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
51AH6017
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay 51AH6017
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG02A Series; Thermistor Mounting:Free Hanging; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG02A Series; Thermistor Mounting:Free Hanging; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 56-NTCALUG02A103GA-ND 51AH6017
Product Name NTC Thermistors Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC1024001500210-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC Thermistors - 11030160-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
Thermistor ICs - 1678274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details