Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCALUG02A103G

Description
Win Source Part Number: 975700-NTCALUG02A103 G Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCA Package: Bulk Standard Package: 500 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 1.77" (45.00mm) Mounting Type: Free Hanging Package / Case: Ring Lug Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2741
Request a Quote Datasheet
Description
Win Source Part Number: 975700-NTCALUG02A103 G Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCA Package: Bulk Standard Package: 500 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 1.77" (45.00mm) Mounting Type: Free Hanging Package / Case: Ring Lug Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2741
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 975700-NTCALUG02A103G - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
975700-NTCALUG02A103G
Sensors, Transducers - Temperature Sensors - NTC Thermistors 975700-NTCALUG02A103G
Win Source Part Number: 975700-NTCALUG02A103 G Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCA Package: Bulk Standard Package: 500 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 1.77" (45.00mm) Mounting Type: Free Hanging Package / Case: Ring Lug Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2741

Win Source Part Number: 975700-NTCALUG02A103G
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, NTCA
Package: Bulk
Standard Package: 500
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±2%
B Value Tolerance: ±0.5%
B25/85: 3984K
Length - Lead Wire: 1.77" (45.00mm)
Mounting Type: Free Hanging
Package / Case: Ring Lug
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2741

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 975700-NTCALUG02A103G
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4999I3XALA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 5.5 to 7 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Image sensor modules - C16091-13 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details