Vishay Precision Group Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCALUG02A103F161

Description
Win Source Part Number: 1355568-NTCALUG02A10 3F161 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCA Package: Bulk Product Status: Active Package / Case: Ring Lug Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 6.3" (160mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1355568-NTCALUG02A10 3F161 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCA Package: Bulk Product Status: Active Package / Case: Ring Lug Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 6.3" (160mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCALUG02A103F161 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCALUG02A103F161
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCALUG02A103F161
Win Source Part Number: 1355568-NTCALUG02A10 3F161 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCA Package: Bulk Product Status: Active Package / Case: Ring Lug Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 6.3" (160mm)

Win Source Part Number: 1355568-NTCALUG02A103F161
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Automotive, AEC-Q200, NTCA
Package: Bulk
Product Status: Active
Package / Case: Ring Lug
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±0.5%
B25/85: 3984K
Length - Lead Wire: 6.3" (160mm)

Buy Now Datasheet
Thermistor ICs - 126292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
126292
Thermistor ICs 126292
NTC Thermistor Lug type 10K

NTC Thermistor Lug type 10K

Supplier's Site
NTC Thermistors - BC2901-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2901-ND
NTC Thermistors BC2901-ND
NTC Thermistor 10k Ring Lug

NTC Thermistor 10k Ring Lug

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay - 47X1612 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
47X1612
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay 47X1612
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG02A Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG02A Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number NTCALUG02A103F161 126292 BC2901-ND 47X1612
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors Thermistor ICs NTC Thermistors Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
Temperature Range -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Resistance (@25°C) 10000 ohms 10000 ohms 10000 ohms
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11031153-00 - TE Connectivity
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
View Details
PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details