Vishay Precision Group NTC Thermistors NTCALUG01T103G501A

Description
NTC Thermistor 10k Ring Lug
Request a Quote Datasheet
Description
NTC Thermistor 10k Ring Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 56-NTCALUG01T103G501A-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k Ring Lug

NTC Thermistor 10k Ring Lug

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay - 51AH6010 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
51AH6010
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay 51AH6010
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG01T Series; Thermistor Mounting:Free Hanging; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG01T Series; Thermistor Mounting:Free Hanging; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site
Ntc Thermistor, -40 To 150Deg C, 3984K Rohs Compliant Vishay - 91AH8464 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, -40 To 150Deg C, 3984K Rohs Compliant Vishay
91AH8464
Ntc Thermistor, -40 To 150Deg C, 3984K Rohs Compliant Vishay 91AH8464
NTC THERMISTOR, -40 TO 150DEG C, 3984K ROHS COMPLIANT: YES

NTC THERMISTOR, -40 TO 150DEG C, 3984K ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 56-NTCALUG01T103G501A-ND 51AH6010 91AH8464
Product Name NTC Thermistors Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay Ntc Thermistor, -40 To 150Deg C, 3984K Rohs Compliant Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

170 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000260-170 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details