Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCALUG01T103G

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325850-NTCALUG01T10 3G Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 200 Mounting: Free Hanging Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 5.91" (150.00mm) Temperature Range - Operating: -40°C ~ 150°C Case / Package: Ring Lug ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCALUG01T103G-ND,56 -NTCALUG01T103G RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325850-NTCALUG01T10 3G Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 200 Mounting: Free Hanging Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 5.91" (150.00mm) Temperature Range - Operating: -40°C ~ 150°C Case / Package: Ring Lug ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCALUG01T103G-ND,56 -NTCALUG01T103G RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTC Thermistor 1325850-NTCALUG01T103G from Win Source Electronics is designed for temperature sensing applications with a resistance value of 10 kΩ at 25 °C and a tolerance of ±2%. It features a B-value of 3984 K with a tolerance of ±0.5%, indicating its sensitivity to temperature changes. The operating temperature range is from -40 °C to +150 °C, making it suitable for various environments. This thermistor has a response time of approximately 4 seconds and a thermal time constant of 4 seconds, which is relevant for applications requiring quick temperature readings. The device is constructed with a ring lug for easy mounting and is made with rugged materials, including ETFE insulated leads rated for 600 V RMS. It is AEC-Q200 qualified, ensuring reliability in automotive applications. The thermistor is packaged in bulk with a minimum order quantity of 200 units. It is RoHS compliant and suitable for applications in automotive equipment, battery management systems, power electronics, and consumer appliances. The product also has agency approvals, including cUL and UL certifications.

Datasheet Summary
Powered by GS/AI

The NTC Thermistor 1325850-NTCALUG01T103G from Win Source Electronics is designed for temperature sensing applications with a resistance value of 10 kΩ at 25 °C and a tolerance of ±2%. It features a B-value of 3984 K with a tolerance of ±0.5%, indicating its sensitivity to temperature changes. The operating temperature range is from -40 °C to +150 °C, making it suitable for various environments. This thermistor has a response time of approximately 4 seconds and a thermal time constant of 4 seconds, which is relevant for applications requiring quick temperature readings. The device is constructed with a ring lug for easy mounting and is made with rugged materials, including ETFE insulated leads rated for 600 V RMS. It is AEC-Q200 qualified, ensuring reliability in automotive applications. The thermistor is packaged in bulk with a minimum order quantity of 200 units. It is RoHS compliant and suitable for applications in automotive equipment, battery management systems, power electronics, and consumer appliances. The product also has agency approvals, including cUL and UL certifications.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1325850-NTCALUG01T103G - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1325850-NTCALUG01T103G
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1325850-NTCALUG01T103G
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325850-NTCALUG01T10 3G Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 200 Mounting: Free Hanging Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 5.91" (150.00mm) Temperature Range - Operating: -40°C ~ 150°C Case / Package: Ring Lug ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCALUG01T103G-ND,56 -NTCALUG01T103G RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325850-NTCALUG01T103G
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Bulk
Standard Package: 200
Mounting: Free Hanging
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±2%
B Value Tolerance: ±0.5%
B25/85: 3984K
Length - Lead Wire: 5.91" (150.00mm)
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: Ring Lug
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: NTCALUG01T103G-ND,56-NTCALUG01T103G
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1325850-NTCALUG01T103G
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E1210 - TLE5009A16D E1210 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); Dual SMD
Standards and Certifications RoHS
View Details
Two-Channel Silicon-Based Thermopile - Digital ST60 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Photo IC for optical switch - S8119 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); Surface mount type
Input Voltage 4.5 to 5.5 volts
View Details