Vishay Precision Group Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCALUG01T103F

Description
Win Source Part Number: 1375760-NTCALUG01T10 3F Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCA Package: Bulk Product Status: Active Package / Case: Ring Lug Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 5.91" (150.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1375760-NTCALUG01T10 3F Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCA Package: Bulk Product Status: Active Package / Case: Ring Lug Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 5.91" (150.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCALUG01T103F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCALUG01T103F
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCALUG01T103F
Win Source Part Number: 1375760-NTCALUG01T10 3F Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Automotive, AEC-Q200, NTCA Package: Bulk Product Status: Active Package / Case: Ring Lug Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±0.5% B25/85: 3984K Length - Lead Wire: 5.91" (150.00mm)

Win Source Part Number: 1375760-NTCALUG01T103F
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Automotive, AEC-Q200, NTCA
Package: Bulk
Product Status: Active
Package / Case: Ring Lug
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±2%
B Value Tolerance: ±0.5%
B25/85: 3984K
Length - Lead Wire: 5.91" (150.00mm)

Buy Now Datasheet
NTC Thermistors - BC3225-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC3225-ND
NTC Thermistors BC3225-ND
NTC Thermistor 10k Ring Lug

NTC Thermistor 10k Ring Lug

Buy Now Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NTCALUG01T103F
Sensors >> NTC Thermistors NTCALUG01T103F
- NTC Thermistors ROHS

- NTC Thermistors ROHS

Supplier's Site
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay - 77AC2986 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
77AC2986
Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay 77AC2986
NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG01T Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, WIRE LEAD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCALUG01T Series; Thermistor Mounting:-; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number NTCALUG01T103F BC3225-ND NTCALUG01T103F 77AC2986
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors Sensors >> NTC Thermistors Ntc Thermistor, Aec-Q200, 10K, Wire Lead; Zero Power Resistance At 25°C Vishay
Temperature Range -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - 11030159-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 300 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0108000250-95 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 12 to 24 ohms
Special Reference Temperature 95 C (203 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details