The NTC Thermistor from Vishay, part number 47X1610, features a zero power resistance of 100 kΩ at 25 °C and is AEC-Q200 qualified, indicating its suitability for automotive applications. It has a beta value of 4190 K and a tolerance of ±1%. The thermistor operates within a temperature range of -40 °C to +150 °C and has a dissipation factor of approximately 23 mW/K. This device is designed for easy mounting using a ring tongue terminal and is constructed with rugged materials, including PTFE insulation rated for 600 V RMS. It is UL recognized and suitable for surface sensing applications where good electrical insulation and thermal contact with the chassis are required. The thermistor is packaged in quantities of 500 units, and the leads are compatible with soldering or crimping for various mounting options.
NTC Thermistor 100k Ring Lug
Vishay NTCALUG01A104F NTC Thermistor
Vishay NTCALUG01A104F NTC Thermistor
Win Source Part Number: 1375591-NTCALUG01A10
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: Automotive, AEC-Q200, NTCA
Package: Bulk
Product Status: Active
Package / Case: Ring Lug
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 4190K
Length - Lead Wire: 1.35" (34.29mm)
NTC THERMISTOR, AEC-Q200, 100K, WIRE LEAD; Zero Power Resistance at 25°C:100kohm; Product Range:NTCALUG01A Series; Thermistor Mounting:-; Beta Value (K):4190K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | BC2897-ND | 1793754 | NTCALUG01A104F | 47X1610 |
| Product Name | NTC Thermistors | Thermistor ICs | Sensors, Transducers - Temperature Sensors - NTC Thermistors | Ntc Thermistor, Aec-Q200, 100K, Wire Lead; Zero Power Resistance At 25°C Vishay |
| Package / Electrode Type | Bead | Chip/Surface | ||
| Temperature Range | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Resistance (@25°C) | 100000 ohms | 100000 ohms | 100000 ohms |