Vishay Precision Group Thermistor ICs NTCAIMME3C90373

Description
Vishay NTCAIMME3C90373 NTC Thermistor
Request a Quote Datasheet
Description
Vishay NTCAIMME3C90373 NTC Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 8199173P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8199173P
Thermistor ICs 8199173P
Vishay NTCAIMME3C90373 NTC Thermistor

Vishay NTCAIMME3C90373 NTC Thermistor

Supplier's Site
Thermistor ICs - 8199173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
8199173
Thermistor ICs 8199173
Vishay NTCAIMME3C90373 NTC Thermistor

Vishay NTCAIMME3C90373 NTC Thermistor

Supplier's Site
Thermistor ICs - 1708666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1708666
Thermistor ICs 1708666
Vishay NTCAIMME3C90373 NTC Thermistor

Vishay NTCAIMME3C90373 NTC Thermistor

Supplier's Site
NTC Thermistors - BC2791-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2791-ND
NTC Thermistors BC2791-ND
NTC Thermistor 10k Cylinder, Metal

NTC Thermistor 10k Cylinder, Metal

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCAIMME3C90373 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCAIMME3C90373
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCAIMME3C90373
Win Source Part Number: 1375613-NTCAIMME3C90 373 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Package: Bulk Product Status: Active Package / Case: Cylinder, Metal Mounting Type: Chassis Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±0.5% B25/85: 3984K

Win Source Part Number: 1375613-NTCAIMME3C90373
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Package: Bulk
Product Status: Active
Package / Case: Cylinder, Metal
Mounting Type: Chassis Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±3%
B Value Tolerance: ±0.5%
B25/85: 3984K

Buy Now Datasheet
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Vishay - 86T5819 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Vishay
86T5819
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Vishay 86T5819
NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NTCA Series; Thermistor Mounting:Panel; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:NTCA Series; Thermistor Mounting:Panel; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 10K, Immersion Sensor; Zero Power Resistance At 25°C Vishay - 24W6584 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Immersion Sensor; Zero Power Resistance At 25°C Vishay
24W6584
Thermistor, Ntc, 10K, Immersion Sensor; Zero Power Resistance At 25°C Vishay 24W6584
THERMISTOR, NTC, 10K, IMMERSION SENSOR; Zero Power Resistance at 25°C:10kohm; Product Range:NTCA Series; Thermistor Mounting:Panel; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10K, IMMERSION SENSOR; Zero Power Resistance at 25°C:10kohm; Product Range:NTCA Series; Thermistor Mounting:Panel; Beta Value (K):3984K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 8199173P BC2791-ND NTCAIMME3C90373 86T5819
Product Name Thermistor ICs NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2161422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details