Vishay Precision Group NTC Thermistors NTCAFLEX05103HH

Description
NTC Thermistor 10k Disc on Flex Cable
Request a Quote Datasheet
Description
NTC Thermistor 10k Disc on Flex Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - BC2792-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
BC2792-ND
NTC Thermistors BC2792-ND
NTC Thermistor 10k Disc on Flex Cable

NTC Thermistor 10k Disc on Flex Cable

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NTCAFLEX05103HH - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NTCAFLEX05103HH
Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCAFLEX05103HH
Win Source Part Number: 1350762-NTCAFLEX0510 3HH Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Series: NTCA Package: Bulk Standard Package: 100 Power - Max: 60 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/85: 3960K Mounting Type: User Defined Package / Case: Disc on Flex Cable Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1350762-NTCAFLEX05103HH
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Series: NTCA
Package: Bulk
Standard Package: 100
Power - Max: 60 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±3%
B Value Tolerance: ±1%
B25/85: 3960K
Mounting Type: User Defined
Package / Case: Disc on Flex Cable
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Thermistor ICs - 1793886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793886
Thermistor ICs 1793886
Vishay NTCAFLEX05103HH NTC Thermistor

Vishay NTCAFLEX05103HH NTC Thermistor

Supplier's Site
Ntc Thermistor, Aec-Q200, 10K, Smd; Zero Power Resistance At 25°C Vishay - 47X1601 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Smd; Zero Power Resistance At 25°C Vishay
47X1601
Ntc Thermistor, Aec-Q200, 10K, Smd; Zero Power Resistance At 25°C Vishay 47X1601
NTC THERMISTOR, AEC-Q200, 10K, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCAFLEX05 Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:-; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, AEC-Q200, 10K, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:NTCAFLEX05 Series; Thermistor Mounting:SMD; Beta Value (K):3960K; Thermistor Case Style:-; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site
Ntc Thermistor, Aec-Q200, 10K, Smd Rohs Compliant Vishay - 91AH8456 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10K, Smd Rohs Compliant Vishay
91AH8456
Ntc Thermistor, Aec-Q200, 10K, Smd Rohs Compliant Vishay 91AH8456
NTC THERMISTOR, AEC-Q200, 10K, SMD ROHS COMPLIANT: YES

NTC THERMISTOR, AEC-Q200, 10K, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number BC2792-ND NTCAFLEX05103HH 1793886 47X1601 91AH8456
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Thermistor ICs Ntc Thermistor, Aec-Q200, 10K, Smd; Zero Power Resistance At 25°C Vishay Ntc Thermistor, Aec-Q200, 10K, Smd Rohs Compliant Vishay
Package / Electrode Type Bead Chip/Surface
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details