Vishay Intertechnology, Inc. 3W,1.0,1%,BULK NS2M-1-1-B12

Description
3W,1.0,1%,BULK
Request a Quote
Description
3W,1.0,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,1.0,1%,BULK - NS2M-1-1-B12 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,1.0,1%,BULK
NS2M-1-1-B12
3W,1.0,1%,BULK NS2M-1-1-B12
3W,1.0,1%,BULK

3W,1.0,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NS2M-1-1-B12
Product Name 3W,1.0,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers