Vishay Intertechnology, Inc. Wirewound Resistors - NS2B 7.5K 1

Description
Wirewound Resistors - Through Hole 7.5Kohms 1% Axial
Request a Quote
Description
Wirewound Resistors - Through Hole 7.5Kohms 1% Axial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - NS2B 7.5K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
NS2B 7.5K 1
Wirewound Resistors - NS2B 7.5K 1
Wirewound Resistors - Through Hole 7.5Kohms 1% Axial

Wirewound Resistors - Through Hole 7.5Kohms 1% Axial

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NS2B 7.5K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 2-1623773-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers