Vishay Intertechnology, Inc. Wirewound Resistors 2.5 OHM 1% 1W NS1A251

Description
Wirewound Resistors 2.5ohm 1% 1W
Request a Quote
Description
Wirewound Resistors 2.5ohm 1% 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 2.5 OHM 1% 1W - NS1A251 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 2.5 OHM 1% 1W
NS1A251
Wirewound Resistors 2.5 OHM 1% 1W NS1A251
Wirewound Resistors 2.5ohm 1% 1W

Wirewound Resistors 2.5ohm 1% 1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NS1A251
Product Name Wirewound Resistors 2.5 OHM 1% 1W
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details