Vishay Intertechnology, Inc. Vishay/DaleWirewound Resistors - NS1A 1.1K 5

Description
Vishay/DaleWirewound Resistors - Through Hole 1.1Kohms 5% 1watt
Request a Quote
Description
Vishay/DaleWirewound Resistors - Through Hole 1.1Kohms 5% 1watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleWirewound Resistors - - NS1A 1.1K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
NS1A 1.1K 5
Vishay/DaleWirewound Resistors - NS1A 1.1K 5
Vishay/DaleWirewound Resistors - Through Hole 1.1Kohms 5% 1watt

Vishay/DaleWirewound Resistors - Through Hole 1.1Kohms 5% 1watt

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NS1A 1.1K 5
Product Name Vishay/DaleWirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details