Vishay Intertechnology, Inc. Res Wirewound 510m Ohm 1% 3/4W ¦90ppm/¦C AXL Thru-Hole T/R NS12R5100FS74

Description
Res Wirewound 510m Ohm 1% 3/4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 510m Ohm 1% 3/4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510m Ohm 1% 3/4W ¦90ppm/¦C AXL Thru-Hole T/R - NS12R5100FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510m Ohm 1% 3/4W ¦90ppm/¦C AXL Thru-Hole T/R
NS12R5100FS74
Res Wirewound 510m Ohm 1% 3/4W ¦90ppm/¦C AXL Thru-Hole T/R NS12R5100FS74
Res Wirewound 510m Ohm 1% 3/4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 510m Ohm 1% 3/4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NS12R5100FS74
Product Name Res Wirewound 510m Ohm 1% 3/4W ¦90ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers