Vishay Intertechnology, Inc. Wirewound Resistors NS1/41R430FE12

Description
NS-1/4 1.43 1% E12 e3
Request a Quote
Description
NS-1/4 1.43 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS1/4 is a non-inductive, axial lead wirewound resistor with a silicone coating rated for temperatures above 350 °C, constructed with a complete welded design and meeting MIL-PRF-26 qualifications. It has a power rating of 0.4 W at 25 °C, resistance range of 1 to 1 kΩ, and tolerance of ±1% for the RS1/4 series variant, with the NS prefix indicating Ayrton-Perry winding for minimal reactive components. The resistor measures 0.250 ± 0.031 inches in length, 0.281 inches in diameter, and has terminals of 0.020 ± 0.002 inches in diameter. Its operating temperature range is -65 °C to +250 °C, with a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω and insulation resistance of 1000 MΩ minimum when dry. The part is RoHS-compliant with lead-free terminations as indicated by the E12 code.

Datasheet Summary
Powered by GS/AI

The NS1/4 is a non-inductive, axial lead wirewound resistor with a silicone coating rated for temperatures above 350 °C, constructed with a complete welded design and meeting MIL-PRF-26 qualifications. It has a power rating of 0.4 W at 25 °C, resistance range of 1 to 1 kΩ, and tolerance of ±1% for the RS1/4 series variant, with the NS prefix indicating Ayrton-Perry winding for minimal reactive components. The resistor measures 0.250 ± 0.031 inches in length, 0.281 inches in diameter, and has terminals of 0.020 ± 0.002 inches in diameter. Its operating temperature range is -65 °C to +250 °C, with a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω and insulation resistance of 1000 MΩ minimum when dry. The part is RoHS-compliant with lead-free terminations as indicated by the E12 code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS1/41R430FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS1/41R430FE12
Wirewound Resistors 3110-NS1/41R430FE12
NS-1/4 1.43 1% E12 e3

NS-1/4 1.43 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS1/41R430FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details