Vishay Intertechnology, Inc. Wirewound Resistors NS1/249R90FB12

Description
NS-1/2 49.9 1% B12
Request a Quote Datasheet
Description
NS-1/2 49.9 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS1/249R90FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS1/249R90FB12
Wirewound Resistors 3110-NS1/249R90FB12
NS-1/2 49.9 1% B12

NS-1/2 49.9 1% B12

Supplier's Site Datasheet
Through Hole Resistors - NS1/249R90FB12 - 1082735-NS1/249R90FB12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - NS1/249R90FB12
1082735-NS1/249R90FB12
Through Hole Resistors - NS1/249R90FB12 1082735-NS1/249R90FB12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082735-NS1/249R90FB 12 Packaging: Bulk Termination: Axial Length: 7.92 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Weight: 229.999681 mg Resistance: 49.9 Ω Power Rating: 750 mW Diameter: 1.98 mm Categories: Through Hole Resistors Case / Package: Ceramic Alternative Parts (Cross-Reference): RS01A49R90FB12; RS1\449R90FE12; RW80U49R9FB12; G00351R10FB1280NS124 9R90FB12; NS1\249R90FB12; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082735-NS1/249R90FB12
Packaging: Bulk
Termination: Axial
Length: 7.92 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Weight: 229.999681 mg
Resistance: 49.9 Ω
Power Rating: 750 mW
Diameter: 1.98 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): RS01A49R90FB12; RS1\449R90FE12; RW80U49R9FB12; G00351R10FB1280NS1249R90FB12; NS1\249R90FB12;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 250 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now
Through-Hole 49.9ohm Resistor - 53-NS1/249R90FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 49.9ohm Resistor
53-NS1/249R90FB12
Through-Hole 49.9ohm Resistor 53-NS1/249R90FB12
Wirewound Resistors - Through Hole .75watt 49.9ohm 1% Product overview: NS1/249R90FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 49.9ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 49.9ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS1/249R90FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole .75watt 49.9ohm 1% Product overview: NS1/249R90FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 49.9ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 49.9ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS1/249R90FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-NS1/249R90FB12 1082735-NS1/249R90FB12 53-NS1/249R90FB12
Product Name Wirewound Resistors Through Hole Resistors - NS1/249R90FB12 Through-Hole 49.9ohm Resistor
Category / Application Industrial
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Ceramic Composition; Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details