Vishay Intertechnology, Inc. Res Wirewound 250 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk NS1-2250R0FB12

Description
Res Wirewound 250 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 250 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk - NS1-2250R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk
NS1-2250R0FB12
Res Wirewound 250 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk NS1-2250R0FB12
Res Wirewound 250 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NS1-2250R0FB12
Product Name Res Wirewound 250 Ohm 1% 3/4W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details