Res Wirewound 470m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | NS02CR4700JB12 | 3110-NS02CR4700JB12 |
| Product Name | Res Wirewound 470m Ohm 5% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 90 ±ppm/°C |