Vishay Intertechnology, Inc. 2.5W,2,1%,BULK NS02C2R000FB12

Description
2.5W,2,1%,BULK
Request a Quote Datasheet
Description
2.5W,2,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5W,2,1%,BULK - NS02C2R000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
2.5W,2,1%,BULK
NS02C2R000FB12
2.5W,2,1%,BULK NS02C2R000FB12
2.5W,2,1%,BULK

2.5W,2,1%,BULK

Supplier's Site
Wirewound Resistors - 3110-NS02C2R000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02C2R000FB12
Wirewound Resistors 3110-NS02C2R000FB12
NS-2C 2 1% B12

NS-2C 2 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NS02C2R000FB12 3110-NS02C2R000FB12
Product Name 2.5W,2,1%,BULK Wirewound Resistors
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details