Vishay Intertechnology, Inc. Res Wirewound 15 Ohm 1% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk NS02C15R00FB12

Description
Res Wirewound 15 Ohm 1% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 15 Ohm 1% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 1% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk - NS02C15R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 1% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk
NS02C15R00FB12
Res Wirewound 15 Ohm 1% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk NS02C15R00FB12
Res Wirewound 15 Ohm 1% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 15 Ohm 1% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-NS02C15R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02C15R00FB12
Wirewound Resistors 3110-NS02C15R00FB12
NS-2C 15 1% B12

NS-2C 15 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NS02C15R00FB12 3110-NS02C15R00FB12
Product Name Res Wirewound 15 Ohm 1% 2.5W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details