NS-2B .5 1% E12 e3
Vishay/DaleWirewound
Wirewound Resistors - Through Hole .5ohms 1% 3watts Product overview: NS02BR5000FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02BR5000FE12 can be used for catalog matching and distributor lookup.
NS-2B .5 1% E12 E3
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-NS02BR5000FE12 | NS02BR5000FE12 | 53-NS02BR5000FE12 | 541-NS02BR5000FE12-ND |
| Product Name | Wirewound Resistors | Vishay/DaleWirewound Resistors - | Through-Hole Resistor | Through Hole Resistors |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound |