Wirewound Resistors - Through Hole .47ohms 1% 3watts Product overview: NS02BR4700FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02BR4700FE12 can be used for catalog matching and distributor lookup.
Wirewound Resistors .47 Ohm 1% 3W
NS-2B .47 1% E12 E3
NS-2B .47 1% E12 e3
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 53-NS02BR4700FE12 | NS02BR4700FE12 | 541-NS02BR4700FE12-ND | 3110-NS02BR4700FE12 |
| Product Name | Through-Hole Resistor | Wirewound Resistors .47 Ohm 1% 3W | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 0.4700 ohms | 0.4700 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 90 ±ppm/°C | |||
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |