Wirewound Resistors - Through Hole .47ohms 1% 3watts Product overview: NS02BR4700FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02BR4700FB12 can be used for catalog matching and distributor lookup.
Res Wirewound 470m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
RESISTOR, AXIAL, WIREWOUND, .47 OHM, 3W, 5%, 4.8X14.2 MM. FREE 2 YEAR RADWELL WARRANTY
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-NS02BR4700FB12 | 53-NS02BR4700FB12 | NS02BR4700FB12 | 541-NS02BR4700FB12-ND | 32515136 |
| Product Name | Wirewound Resistors | Through-Hole Resistor | Res Wirewound 470m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Resistor |
| Category / Application | Industrial | General Use | |||
| Resistance Range | 0.4700 ohms | 0.4700 ohms | 0.4700 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 5 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Temperature Coefficient | 90 ±ppm/°C | 90 ±ppm/°C |