NS-2B .25 1% E12 e3
NS-2B .25 1% E12 E3
Wirewound Resistors - Through Hole .25ohms 1% 3watts
Wirewound Resistors - Through Hole .25ohms 1% 3watts Product overview: NS02BR2500FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02BR2500FE12 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-NS02BR2500FE12 | 541-NS02BR2500FE12-ND | NS02BR2500FE12 | 53-NS02BR2500FE12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Wirewound Resistors - | Through-Hole Resistor |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 0.2500 ohms | 0.2500 ohms | 0.2500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |