Vishay Intertechnology, Inc. Res Wirewound 180m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole T/R NS02BR1800FE36

Description
Res Wirewound 180m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 180m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole T/R - NS02BR1800FE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole T/R
NS02BR1800FE36
Res Wirewound 180m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole T/R NS02BR1800FE36
Res Wirewound 180m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 180m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NS02BR1800FE36
Product Name Res Wirewound 180m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistors - Through Hole Resistors - 1351334-C71K5JT - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
2 suppliers