Res Wirewound 100m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Wirewound Resistors - Through Hole .1ohms 1% 3watts Product overview: NS02BR1000FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02BR1000FE12 can be used for catalog matching and distributor lookup.
NS-2B .1 1% E12 E3
NS-2B .1 1% E12 e3
RESISTOR, AXIAL, 0.1 OHM, 3 WATT, 1% TOLERANCE, WIREWOUND, 4.8X14.2 MM DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | NS02BR1000FE12 | 53-NS02BR1000FE12 | 541-NS02BR1000FE12-ND | 3110-NS02BR1000FE12 | 48895240 |
| Product Name | Res Wirewound 100m Ohm 1% 3W ¦90ppm/¦C AXL Thru-Hole Bulk | Through-Hole Resistor | Through Hole Resistors | Wirewound Resistors | Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 90 ±ppm/°C | 90 ±ppm/°C | |||
| Power Rating | 3 watts | 3 watts |