Vishay Intertechnology, Inc. Wirewound Resistors NS02B910R0FB12

Description
NS-2B 910 1% B12
Request a Quote Datasheet
Description
NS-2B 910 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02B910R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B910R0FB12
Wirewound Resistors 3110-NS02B910R0FB12
NS-2B 910 1% B12

NS-2B 910 1% B12

Supplier's Site Datasheet
Res Wirewound 910 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - NS02B910R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
NS02B910R0FB12
Res Wirewound 910 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk NS02B910R0FB12
Res Wirewound 910 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 910 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS02B910R0FB12 NS02B910R0FB12
Product Name Wirewound Resistors Res Wirewound 910 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 910 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details