Vishay Intertechnology, Inc. Wirewound Resistors NS02B90R00FB12

Description
NS-2B 90 1% B12
Request a Quote Datasheet
Description
NS-2B 90 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02B90R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B90R00FB12
Wirewound Resistors 3110-NS02B90R00FB12
NS-2B 90 1% B12

NS-2B 90 1% B12

Supplier's Site Datasheet
Res Wirewound 90 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - NS02B90R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 90 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
NS02B90R00FB12
Res Wirewound 90 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk NS02B90R00FB12
Res Wirewound 90 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 90 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS02B90R00FB12 NS02B90R00FB12
Product Name Wirewound Resistors Res Wirewound 90 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 90 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers