Vishay Intertechnology, Inc. Wirewound Resistors NS02B6K500FE12

Description
NS-2B 6.5K 1% E12 e3
Request a Quote
Description
NS-2B 6.5K 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive wirewound resistor with a silicone coating, designed for high-temperature operation up to +350 °C and specified for stability with typical resistance shift under 0.5%. It has a power rating of 3.0 W at 25 °C and a resistance range of 0.499 Ω to 6.5 kΩ. The part features a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and Tin/Lead terminations. Its physical dimensions are 0.560 ± 0.062 in (14.22 ± 1.57 mm) in length, 0.622 in (15.80 mm) in maximum body length, 0.187 ± 0.031 in (4.75 ± 0.787 mm) in diameter, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) in lead diameter. It meets MIL-PRF-26 qualification and is available in tape/reel packaging with lead-free finish (E12 code).

Datasheet Summary
Powered by GS/AI

The NS02B is a non-inductive wirewound resistor with a silicone coating, designed for high-temperature operation up to +350 °C and specified for stability with typical resistance shift under 0.5%. It has a power rating of 3.0 W at 25 °C and a resistance range of 0.499 Ω to 6.5 kΩ. The part features a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and Tin/Lead terminations. Its physical dimensions are 0.560 ± 0.062 in (14.22 ± 1.57 mm) in length, 0.622 in (15.80 mm) in maximum body length, 0.187 ± 0.031 in (4.75 ± 0.787 mm) in diameter, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) in lead diameter. It meets MIL-PRF-26 qualification and is available in tape/reel packaging with lead-free finish (E12 code).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02B6K500FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B6K500FE12
Wirewound Resistors 3110-NS02B6K500FE12
NS-2B 6.5K 1% E12 e3

NS-2B 6.5K 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-NS02B6K500FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - UAL10-25RF8 - Lingto Electronic Limited
Specs
Mounting / Packaging Solder Lugs
Resistance Range 25 ohms
Tolerance 1 +/- %
View Details