Vishay Intertechnology, Inc. Wirewound Resistors NS02B600R0HB12

Description
NS-2B 600 3% B12
Request a Quote Datasheet
Description
NS-2B 600 3% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-NS02B600R0HB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B600R0HB12
Wirewound Resistors 3110-NS02B600R0HB12
NS-2B 600 3% B12

NS-2B 600 3% B12

Supplier's Site Datasheet
Res Wirewound 600 Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - NS02B600R0HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
NS02B600R0HB12
Res Wirewound 600 Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole Bulk NS02B600R0HB12
Res Wirewound 600 Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600 Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-NS02B600R0HB12 NS02B600R0HB12
Product Name Wirewound Resistors Res Wirewound 600 Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 600 ohms
Tolerance 3 +/- % 3 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details