NS-2B 5.1K 1% E12 E3
Vishay/DaleWirewound
Wirewound Resistors - Through Hole 5.1Kohms 1% 3watts Product overview: NS02B5K100FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02B5K100FE12 can be used for catalog matching and distributor lookup.
NS-2B 5.1K 1% E12 e3
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-NS02B5K100FE12-ND | NS02B5K100FE12 | 53-NS02B5K100FE12 | 3110-NS02B5K100FE12 |
| Product Name | Through Hole Resistors | Vishay/DaleWirewound Resistors - | Through-Hole Resistor | Wirewound Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |