Vishay Precision Group Through-Hole Resistor NS02B51R00FE12

Description
Wirewound Resistors - Through Hole 51ohms 1% 3watts Product overview: NS02B51R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02B51R00FE12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 51ohms 1% 3watts Product overview: NS02B51R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02B51R00FE12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-NS02B51R00FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-NS02B51R00FE12
Through-Hole Resistor 53-NS02B51R00FE12
Wirewound Resistors - Through Hole 51ohms 1% 3watts Product overview: NS02B51R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02B51R00FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 51ohms 1% 3watts Product overview: NS02B51R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-NS02B51R00FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-NS02B51R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-NS02B51R00FE12-ND
Through Hole Resistors 541-NS02B51R00FE12-ND
NS-2B 51 1% E12 E3

NS-2B 51 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-NS02B51R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B51R00FE12
Wirewound Resistors 3110-NS02B51R00FE12
NS-2B 51 1% E12 e3

NS-2B 51 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - NS02B51R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
NS02B51R00FE12
Wirewound Resistors - NS02B51R00FE12
Wirewound Resistors - Through Hole 51ohms 1% 3watts Learn More

Wirewound Resistors - Through Hole 51ohms 1% 3watts Learn More

Supplier's Site
Resistor - 225296169 - Radwell International
Willingboro, NJ, United States
Resistor
225296169
Resistor 225296169
RESISTOR, AXIAL, WIREWOUND, THROUGH HOLE, 51 OHMS, 3 W, 1% TOLERANCE, D 4.8 MM, L 14.2 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, THROUGH HOLE, 51 OHMS, 3 W, 1% TOLERANCE, D 4.8 MM, L 14.2 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 53-NS02B51R00FE12 541-NS02B51R00FE12-ND 3110-NS02B51R00FE12 NS02B51R00FE12 225296169
Product Name Through-Hole Resistor Through Hole Resistors Wirewound Resistors Wirewound Resistors - Resistor
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -65 to 250 C (-85 to 482 F) -65 to 250 C (-85 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details