Vishay Intertechnology, Inc. Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R NS02B510R0FS73

Description
Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - NS02B510R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
NS02B510R0FS73
Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R NS02B510R0FS73
Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-NS02B510R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-NS02B510R0FS73
Wirewound Resistors 3110-NS02B510R0FS73
NS-2B 510 1% S73

NS-2B 510 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number NS02B510R0FS73 3110-NS02B510R0FS73
Product Name Res Wirewound 510 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details